The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, designed for high-current switching up to 80A at 14VDC. It supports PC pin mounting and is sealed for environmental protection. The relay operates on a 12VDC coil with 1.8W power consumption and includes a reverse diode for coil suppression. Contact resistance is 30 mΩ max., with dielectric strength of 500 Vrms between contacts and coil. It meets operating temperature requirements from -40°C to 125°C and offers mechanical life of 10^7 operations and electrical life of 10^5 operations under resistive load. Dimensions are 28.9 mm x 28.6 mm x 17.9 mm, with a weight of 47.0 g. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-P-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |