Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |