The PC795 is an automotive plug-in or PCB maxi ISO relay with SPST NO (1A) contact form, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and maximum switching power of 1,120 W. It uses AgSnO₂In₂O₃ contact material and has a coil power of 2.3W at 24VDC. The relay features a metal bracket mounting option, tin-plated terminals, a resistor for coil suppression, and a sealed enclosure. It operates from -40°C to 125°C, has an operate time of 7ms and release time of 5ms, and is RoHS compliant. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |