The PC795 is an automotive plug-in or PCB maxi ISO relay with SPST normally open (1A) contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and maximum switching power of 1,120 W. It features a reverse diode (1N4005) for coil suppression and is mounted with a metal bracket (C2). The relay operates with a 24 VDC coil, consuming 15.6 W, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. Operating temperature ranges from -40°C to 125°C. Terminal plating is tin, and solderability meets 260°C for 5 seconds. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. The relay is RoHS compliant and compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |