The PC795 is an automotive plug-in or PCB maxi ISO relay with SPST NO (1A) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC. It uses AgSnO2In2O3 contact material and has a coil power of 1.8 W at 12 VDC, with operate and release times of 7 ms and 5 ms respectively. The variant with C2 mounting features a metal bracket and has tin-plated terminals. It is sealed for environmental protection, operates from -40°C to 125°C, and meets RoHS compliance. Physical dimensions are 28.9 mm × 28.6 mm × 17.9 mm, with a weight of 47.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |