The PC795-1A-C2-12CN-X is an automotive plug-in relay with a metal bracket mounting, SPST normally open contact form, and 12VDC coil voltage. It supports a continuous carry current of 80A at 14VDC and a maximum switching voltage of 75VDC. The relay has a coil power of 1.8W, operate time of 7ms, and release time of 5ms. It operates within a temperature range of -40°C to 125°C and features tin-plated terminals. The enclosure is sealed and compatible with socket SC795. Dimensions are 28.9 mm x 27.55 mm x 31.6 mm. The contact material is AgSnO₂In₂O₃, and it meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |