Picker Components Automotive Relays PC795-1A-C2-12C-D1-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1A-C2-12C-D1-X is an automotive plug-in relay with a 12VDC coil, metal bracket mounting, and a single-level normally open contact form rated for 80A at 14VDC and 40A at 28VDC. It includes a reverse diode (1N4005) and is sealed for environmental protection. The relay supports 1.8W coil power, has an operate time of 7ms and a release time of 5ms, and operates from -40°C to 125°C. Its dimensions are 28.90 mm x 28.60 mm x 17.90 mm with quick-connect and PCB terminal options. It meets a maximum switching voltage of 75VDC and has an insulation resistance of 100 MΩ min at 500 VDC. Contact material is AgSnO2In2O3.

Datasheet Summary
Powered by GS/AI

The PC795-1A-C2-12C-D1-X is an automotive plug-in relay with a 12VDC coil, metal bracket mounting, and a single-level normally open contact form rated for 80A at 14VDC and 40A at 28VDC. It includes a reverse diode (1N4005) and is sealed for environmental protection. The relay supports 1.8W coil power, has an operate time of 7ms and a release time of 5ms, and operates from -40°C to 125°C. Its dimensions are 28.90 mm x 28.60 mm x 17.90 mm with quick-connect and PCB terminal options. It meets a maximum switching voltage of 75VDC and has an insulation resistance of 100 MΩ min at 500 VDC. Contact material is AgSnO2In2O3.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C2-12C-D1-X
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C2-12C-D1-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Force Guided Relays - 2861808 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details