The PC795 series is an automotive plug-in/PCB maxi ISO relay with SPST NO (1A) or SPDT (1C) contact forms, rated for 80 A continuous current at 14 VDC and 75 VDC maximum switching voltage. It features a 1.8 W coil for 12 VDC operation, a diode suppressor, and a metal bracket mounting option (C2). The relay has a plug-in terminal style, operates from -40°C to 125°C, and meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10µ operations. Dimensions are approximately 28.9 mm × 27.55 mm × 17.9 mm, with a weight of 47.0 g. The contact material is AgSnO₂.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C2-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |