Picker Components Automotive Relays PC795-1A-C1-24S-R-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPST NO (1A) or SPDT (1C) contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a 24 VDC coil consuming 15.6 W, with a must-operate voltage of 15.6 VDC and a must-release voltage of 2.4 VDC. The relay has a plastic bracket mounting option, sealed enclosure, and includes a resistor for coil suppression. It operates from -40°C to 125°C, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Dimensions are 28.9 mm × 28.6 mm × 31.6 mm, and weight is 47.0 g. Termination is compatible with socket SC795.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPST NO (1A) or SPDT (1C) contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a 24 VDC coil consuming 15.6 W, with a must-operate voltage of 15.6 VDC and a must-release voltage of 2.4 VDC. The relay has a plastic bracket mounting option, sealed enclosure, and includes a resistor for coil suppression. It operates from -40°C to 125°C, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Dimensions are 28.9 mm × 28.6 mm × 31.6 mm, and weight is 47.0 g. Termination is compatible with socket SC795.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C1-24S-R-X
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C1-24S-R-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1262C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-329 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202881200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Industrial Relay - 700-CF220M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details