The PC795-1A-C1-24C-R-X is an automotive plug-in relay with a plastic bracket, 1A contact form, and 24VDC coil voltage. It has a maximum continuous current rating of 80A at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. The relay includes a 680 Ohm resistor and is sealed. It operates between -40°C and 125°C, with an operate time of 7ms and release time of 5ms. The coil power is 2.3W, and it meets dielectric strength requirements of 500 Vrms between contacts and coil. The part mounts to socket SC795 and has a weight of 47.0g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |