Picker Components Automotive Relays PC795-1A-C1-12S-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB mounted maxi ISO relay with SPST NO (1A) or SPDT (1C) contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a sealed enclosure, operates from -40°C to 125°C, and has a coil power of 1.8 W at 12 VDC. The part with C1 mounting includes a plastic bracket. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. Terminal strength is 8 N for quick connect and 4 N for PCB pins. Contact material is AgSnO2In2O3, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations. The relay is RoHS compliant and compatible with socket SC795.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB mounted maxi ISO relay with SPST NO (1A) or SPDT (1C) contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features a sealed enclosure, operates from -40°C to 125°C, and has a coil power of 1.8 W at 12 VDC. The part with C1 mounting includes a plastic bracket. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. Terminal strength is 8 N for quick connect and 4 N for PCB pins. Contact material is AgSnO2In2O3, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations. The relay is RoHS compliant and compatible with socket SC795.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C1-12S-X
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C1-12S-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480080000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA21.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details