The PC795-1A-C1-12S-R-X is an automotive plug-in relay with a plastic bracket, 12VDC coil, sealed enclosure, and resistor for coil suppression. It features a single-pole normally-open contact form rated for 80A at 14VDC and 40A at 28VDC resistive load, with a maximum switching voltage of 75VDC. The relay operates within a temperature range of -40°C to 125°C, consumes 1.8W of coil power, and has an operate time of 7ms and release time of 5ms. It uses AgSnO2In2O3 contact material and is compatible with socket SC795. Dimensions are 28.9mm x 28.6mm x 17.9mm with PCB or quick connect terminals. The relay is RoHS compliant and meets automotive accessory application requirements.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C1-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |