The PC795-1A-C-24S-X is an automotive plug-in relay with a 1A contact form, rated for 80 A continuous current at 24 VDC, and a coil voltage of 24 VDC. It is sealed for environmental protection, features a 2.3 W coil, and meets operating temperature requirements from -40°C to 125°C. The relay is compatible with socket SC795 and has a terminal strength of 8 N for quick-connect mounting. its maximum switching voltage is 75 VDC, with a power consumption of 2.3 W, operate time of 7 ms, and release time of 5 ms. The contact material is AgSnO2In2O3, and the insulation resistance is 100 MΩ minimum at 500 VDC. The relay weighs 47.0 g and complies with RoHS.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |