The PC795 series is an automotive plug-in or PCB-mounted maxi ISO relay designed for high-current switching in vehicle accessories. It supports SPST NO (1A) and SPDT (1C) contact forms with a maximum continuous current of 80A at 14VDC. The part is sealed, with a 24VDC coil requiring 15.6W power, operates within -40°C to 125°C, and includes a resistor for coil suppression. It uses tin-plated terminals and accepts a quick-connect mounting style. The relay meets dielectric strengths of 500Vrms between contacts and coil, with an initial contact resistance of 30mΩ max. Mechanical life exceeds 10^7 operations and electrical life reaches 10^5 operations under specified conditions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |