The PC795 is an automotive relay with SPST NO (1A) contact form, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC. It uses a 24VDC coil with 15.6W power consumption, operates in temperatures from -40°C to 125°C, and features plug-in mounting with a dust cover. The relay has a coil resistance of 31.2Ω, a pick-up voltage of 15.6VDC, a release voltage of 2.4VDC, an operate time of ≤7ms, and a release time of ≤5ms. It meets standard automotive environmental and mechanical requirements with shock resistance of 147 m/s² and vibration resistance from 10-40Hz at 1.5mm amplitude. The terminal plating is tin, and the contact material is AgSnO2In2O3. Dimensions are 28.90mm x 28.60mm x 31.60mm with a weight of 47.0g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |