The PC795 series is an automotive plug-in or PCB maxi ISO relay with SPST NO (1A) contact form, rated for 80A continuous current at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and power consumption of 1.8W or 2.3W depending on coil variant. It features a dust cover, reverse diode, and tin-plated terminals, with mounting via plug-in configuration. The relay operates from -40°C to 125°C, complies with RoHS standards, and meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations. Dimensions are 31.6mm height, 28.9mm width, and 27.55mm depth. Coil voltage is 24VDC, with pick-up voltage of 15.6VDC and release voltage of 2.4VDC. Operate and release times are 7ms and 5ms respectively.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |