The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, capable of continuous carry of 80 A at 14 VDC and switching up to 75 VDC. It features AgSnO2In2O3 contacts, a 1.8 W or 2.3 W coil, and is rated for operation from -40°C to 125°C. The part includes a diode for coil suppression and uses plug-in mounting with a dust cover. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm, and it weighs 47.0 g. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |