The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A (SPST NO) contact form, rated for 80A at 14VDC resistive load and 75VDC maximum switching voltage. It features a sealed enclosure, a 12VDC coil with 1.8W power consumption, and includes a reverse diode (1N4005) for transient suppression. Terminal plating is tin, and mounting is via plug-in style. Dimensions are 28.9 mm x 27.55 mm x 31.6 mm. It operates from -40°C to 125°C and meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |