The PC795 series is an automotive plug-in or PCB mount maxi ISO relay with 1A or 1C contact forms, rated for 80 A continuous current at 14 VDC and a maximum switching voltage of 75 VDC. It features a sealed enclosure, AgSnO2In2O3 contacts, and supports both plug-in and PCB terminal mounting. The relay has a coil power of 1.8 W for the 12 VDC variant, with a pick-up voltage of 7.8 VDC and a maximum release voltage of 1.2 VDC. It operates from -40°C to 125°C and includes a reverse diode for coil suppression. Physical dimensions are 28.9 mm × 27.55 mm × 17.9 mm, with a weight of 47.0 g. It is compatible with socket SC795 and meets mechanical shock and vibration resistance specifications for automotive use.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |