Picker Components Picker PC795-1A-C-12C-RN-X 80A Maxi Relay, 12V, SPST, Resistor PC795-1A-C-12C-RN-X

Description
Not Certified for Ignition Protection Picker Components PC795-1A-C-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (2) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC795-1A-C-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (2) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC795-1A-C-12C-RN-X 80A Maxi Relay, 12V, SPST, Resistor - 74649 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC795-1A-C-12C-RN-X 80A Maxi Relay, 12V, SPST, Resistor
74649
Picker PC795-1A-C-12C-RN-X 80A Maxi Relay, 12V, SPST, Resistor 74649
Not Certified for Ignition Protection Picker Components PC795-1A-C-12C-RN-X Maxi Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Maxi Relay Contact Action: SPST (1A) Voltage Rating: 12V NO Current Rating: 80A NC Current Rating: 60A Terminal Type: (2) 3/8", (2) 1/4" Nickel plated terminals Internal resistor included Dust cover included Contact switching capacity up to 240A Lead free and RoHS compliant High current switching capability

Not Certified for Ignition Protection

  • Picker Components PC795-1A-C-12C-RN-X Maxi Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Maxi Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12V
  • NO Current Rating: 80A
  • NC Current Rating: 60A
  • Terminal Type: (2) 3/8", (2) 1/4"
  • Nickel plated terminals
  • Internal resistor included
  • Dust cover included
  • Contact switching capacity up to 240A
  • Lead free and RoHS compliant
  • High current switching capability
Supplier's Site
Automotive Relays 2500-PC795-1A-C-12C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74649 2500-PC795-1A-C-12C-RN-X
Product Name Picker PC795-1A-C-12C-RN-X 80A Maxi Relay, 12V, SPST, Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details