The PC792H is an automotive plug-in or PCB mini ISO relay with a 1C contact form, rated for 60 A continuous current at 14 VDC and 30 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil requiring 1.8 W power, with a must-operate voltage of 15.6 VDC and a must-release voltage of 2.4 VDC. Operate and release times are 7 ms and 5 ms respectively. The relay has a tin-plated PCB terminal style, operates from -40°C to 125°C, and includes a dust cover. It weighs 47.0 g and measures 28.65 mm × 28.65 mm × 17.90 mm. Contact material is AgSnO₂, and it meets a dielectric strength of 500 Vrms between contacts and coil. The model is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |