Picker Components Automotive Relays PC792H-1C-C2-6C-DN-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H series is an automotive plug-in and PCB mini ISO relay with a 1C contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features a dust cover, reverse diode protection, and tin-plated terminals. The relay has a metal bracket mounting style, operates from -40°C to 125°C, and consumes 1.8 W at its rated coil voltage. The case measures 28.65 mm × 28.65 mm × 17.90 mm with terminal spacing supporting quick-connect or PCB mounting. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. The contact material is AgSnO₂.

Datasheet Summary
Powered by GS/AI

The PC792H series is an automotive plug-in and PCB mini ISO relay with a 1C contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features a dust cover, reverse diode protection, and tin-plated terminals. The relay has a metal bracket mounting style, operates from -40°C to 125°C, and consumes 1.8 W at its rated coil voltage. The case measures 28.65 mm × 28.65 mm × 17.90 mm with terminal spacing supporting quick-connect or PCB mounting. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. The contact material is AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1C-C2-6C-DN-X
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1C-C2-6C-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details