Picker Components Picker PC792H-1C-C2-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Metal Bracket PC792H-1C-C2-24C-RNX

Description
Picker PC792H-1C-C2-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C2-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C2-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Metal Bracket - 75851 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C2-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Metal Bracket
75851
Picker PC792H-1C-C2-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Metal Bracket 75851
Picker PC792H-1C-C2-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C2-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Metal mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75851
Product Name Picker PC792H-1C-C2-24C-RN-X Mini ISO Relay, 24VDC, SPDT, 30A, with Resistor & Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details