The PC792H is an automotive relay with SPDT (1C) contact form, rated for 60 A continuous current at 14 VDC and 30 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a resistor parallel to the coil and a metal bracket mounting style (C2). The relay operates at 24 VDC coil voltage with a coil power of 1.8 W, must operate at 15.6 VDC, and releases at a minimum of 2.4 VDC. Operate and release times are 7 ms and 5 ms respectively. The device is RoHS compliant, has a dust cover, and operates from -40°C to 125°C. Contact material is AgSnO₂. Dimensions are 28.65 mm by 28.65 mm by 17.90 mm. Weight is 47.0 g.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |