The PC792H is an automotive plug-in or PCB miniature ISO relay with 1C contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It uses a 24 VDC coil consuming 1.8 W, with 7 ms operate time and 5 ms release time. The C2 variant mounts with a metal bracket. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm. Contact material is AgSnO₂. Operating temperature ranges from -40°C to 125°C. Shock resistance is 147 m/s² for 11 ms, and vibration resistance is 10-40 Hz at 1.5 mm double amplitude. Solderability meets 260°C for 5 s ± 0.5 s. Terminal plating is tin. Dust cover is included, and the device is RoHS compliant.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C2-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |