Picker Components Picker PC792H-1C-C2-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Metal Bracket PC792H-1C-C2-12C-DNX

Description
Picker PC792H-1C-C2-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C2-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C2-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Metal Bracket - 75849 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C2-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Metal Bracket
75849
Picker PC792H-1C-C2-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Metal Bracket 75849
Picker PC792H-1C-C2-12C-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C2-12C-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal diode included
  • Metal mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75849
Product Name Picker PC792H-1C-C2-12C-DN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Diode & Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Socket without relay - 857-104 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details