The PC792H is an automotive plug-in or PCB relay with a 1C (SPDT) contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features a reverse diode for coil suppression, a dust cover enclosure, and is available in a plastic bracket mounting version (C1). The relay operates at 6 VDC coil voltage with a power consumption of 1.8 W, has a must-operate voltage of 3.9 VDC, and a must-release voltage of 0.6 VDC. Operate and release times are 7 ms and 5 ms respectively. It has an operating temperature range of -40°C to 125°C, a storage temperature range of -40°C to 155°C, and weighs 47.0 g. The contact material is AgSnO2. Physical dimensions are 28.65 mm × 28.65 mm × 17.90 mm. Solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C1-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |