Picker Components Automotive Relays PC792H-1C-C-24C-N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a 1C contact form, rated for 60A continuous current at 14VDC and 30A at 28VDC, with a maximum switching voltage of 75VDC. It features a 24VDC coil consuming 1.8W, with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. Operate and release times are 7ms and 5ms respectively. The relay has a dust cover enclosure, tin-plated terminals, and operates from -40°C to 125°C. It weighs 47.0g and measures 28.65mm x 28.65mm x 17.90mm (plug-in version). Contact material is AgSnO₂. It meets mechanical and electrical life ratings of 1×10⁷ and 1×10⁵ operations, respectively, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a 1C contact form, rated for 60A continuous current at 14VDC and 30A at 28VDC, with a maximum switching voltage of 75VDC. It features a 24VDC coil consuming 1.8W, with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. Operate and release times are 7ms and 5ms respectively. The relay has a dust cover enclosure, tin-plated terminals, and operates from -40°C to 125°C. It weighs 47.0g and measures 28.65mm x 28.65mm x 17.90mm (plug-in version). Contact material is AgSnO₂. It meets mechanical and electrical life ratings of 1×10⁷ and 1×10⁵ operations, respectively, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1C-C-24C-N-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1C-C-24C-N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 2257037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Basic relay - 857-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers