The PC792H series is an automotive plug-in/PCB mini ISO relay with 1A or 1C contact forms, rated for 60A continuous current at 14VDC resistive load and 30A at 28VDC resistive load, with a maximum switching voltage of 75VDC. It features a 24VDC coil with 31.2Ω resistance, 1.8W power consumption, 7ms operate time, and 5ms release time. The relay includes an internal diode (1N4005) and dust cover, and is terminated with tin-plated quick-connect terminals. It operates from -40°C to 125°C and meets vibration and shock resistance standards. Dimensions are 28.65mm wide, 17.90mm high, and 26.20mm deep with a 47.0g weight.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |