The PC792H is an automotive relay with SPST NO (1A) contact form, designed for PCB mounting with tin-plated pins. It supports a maximum continuous current of 60 A at 14 VDC resistive load and has a maximum switching voltage of 75 VDC. The coil operates at 6 VDC with a power consumption of 1.8 W, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate and release times are 7 ms and 5 ms respectively. The relay features an operating temperature range of -40°C to 125°C, a dust cover enclosure, and contacts made of AgSnO₂. Its physical dimensions are 28.65 mm × 28.65 mm × 17.90 mm, and it weighs 47.0 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-P-6C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |