The PC792H is an automotive plug-in or PCB-mounted mini ISO relay with 1A contact form, rated for 60A continuous current at 14VDC resistive load and 30A at 28VDC resistive load, with a maximum switching voltage of 75VDC. It features a 6VDC coil, internal diode, tin-plated PCB terminals, and a dust cover. The relay measures 28.65mm × 28.65mm × 17.90mm and weighs 47.0g. It operates from -40°C to 125°C and withstands 147 m/s² shock and 10-40Hz vibration at 1.5mm amplitude. Contact resistance is 100 mΩ max. with AgSnO₂ contacts. The coil consumes 1.8W, operates in 7ms, and releases in 5ms. It meets the mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-P-6C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |