The PC792H is an automotive plug-in/PCB mini ISO relay with 1A contact form, designed for switching up to 60 A at 14 VDC or 30 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil with 1.8 W power consumption, an internal diode for coil suppression, and PCB pin terminations. The relay measures 28.65 mm × 28.65 mm × 17.90 mm and weighs 47.0 g. It operates from -40°C to 125°C, includes a dust cover, and meets mechanical life of 1 × 10^7 operations and electrical life of 1 × 10^5 operations. Contact material is AgSnO2.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |