Picker Components Picker PC792H-1A-C2-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Metal Bracket PC792H-1A-C2-24C-RNX

Description
Picker PC792H-1A-C2-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1A-C2-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1A-C2-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Metal Bracket - 75848 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1A-C2-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Metal Bracket
75848
Picker PC792H-1A-C2-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Metal Bracket 75848
Picker PC792H-1A-C2-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1A-C2-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Metal mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75848
Product Name Picker PC792H-1A-C2-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202190480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Industrial Relay - 700-CF400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details