The PC792H is an automotive relay with 60A continuous carrying capacity, available in 1A or 1C contact forms, designed for plug-in or PCB mounting. This variant features a metal bracket (C2) mounting style and a 24VDC coil. It has a maximum switching voltage of 75VDC, operates at 1.8W coil power, and meets a coil pick-up voltage of 15.6VDC with a minimum release voltage of 2.4VDC. The operate and release times are 7ms and 5ms respectively. The relay has an operating temperature range of -40°C to 125°C, with silver tin oxide contacts, and includes a dust cover. Physical dimensions are 28.65mm x 17.90mm x 11.91mm.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C2-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |