The PC792H is an automotive plug-in or PCB mini ISO relay with a 1A contact form, rated for 60 A continuous current at 14 VDC or 30 A at 28 VDC, with a maximum switching voltage of 75 VDC. It has a 24 VDC coil with a power consumption of 1.8 W, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. The relay includes a diode and a dust cover, and mounts with a metal bracket (C2). Dimensions are 28.65 mm x 28.65 mm x 17.90 mm, with a weight of 47.0 g. Operating temperature ranges from -40°C to 125°C, and it meets IPC/JEDEC J-STD-002 solderability standards. Contact material is AgSnO₂. The part number PC792H-1A-C2-24C-DN-
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C2-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |