The PC792H is an automotive plug-in or PCB-mounted mini ISO relay with a 1A contact form, rated for 60A continuous current at 14VDC resistive load and 75VDC maximum switching voltage. It features a resistor across the coil, a dust cover enclosure, and a metal bracket (C2) mounting style. The relay operates with a 12VDC coil, consuming 1.8W, and has an operate time of 7ms and release time of 5ms. It meets an operating temperature range of -40°C to 125°C and has AgSnO2 contact material. Dimensions are 28.65mm x 28.65mm x 17.90mm. It is RoHS compliant and compatible with socket 792.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C2-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |