The PC792H series is an automotive plug-in or PCB mini ISO relay with 1A and 1C contact forms, rated for 60 A continuous current at 14 VDC resistive loads and 75 VDC maximum switching voltage. It features a dust cover, reverse diode, and tin-plated terminals. The relay operates from -40°C to 125°C, has a coil power consumption of 1.8 W, and meets a dielectric strength of 500 Vrms between contacts and coil. The C1 variant includes a plastic bracket and is designed for plug-in mounting with solder lug termination. The part number PC792H-1A-C1-6C-D1N-
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C1-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |