Picker Components Picker PC792H-1A-C1-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Plastic Bracket PC792H-1A-C1-24C-RNX

Description
Picker PC792H-1A-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1A-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1A-C1-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Plastic Bracket - 75839 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1A-C1-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Plastic Bracket
75839
Picker PC792H-1A-C1-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Plastic Bracket 75839
Picker PC792H-1A-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Internal diode included Plastic mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1A-C1-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Internal diode included
  • Plastic mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75839
Product Name Picker PC792H-1A-C1-24C-RN-X Mini ISO Relay, 24VDC, SPST, 30A, with Resistor & Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 20.28 - Modular step relay 16A - 202882300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
Safety Relays - 56.OA12.2442C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
5 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details