The PC792H series is an automotive plug-in/PCB mini ISO relay with 1A and 1C contact forms, capable of 60 A continuous current at 14 VDC resistive load and 75 VDC maximum switching voltage. It features internal reverse diodes, dust cover enclosure, and tin-plated terminals. The part mounts with a plastic bracket (C1), has a 12 VDC coil, 1.8 W power consumption, operate time of 7 ms, and release time of 5 ms. It operates from -40°C to 125°C and meets the contact ratings and mechanical life of 10^7 operations. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |