The PC792H is an automotive plug-in or PCB mini ISO relay with contact forms 1A or 1C, rated for 60 A continuous current and 75 VDC switching voltage. It operates at 1.8 W coil power, with a 6 VDC coil variant having a pick-up voltage of 3.9 VDC and release voltage of 0.6 VDC. The relay features a reverse diode for flyback protection, a dust cover enclosure, and tin-plated terminals. It meets operating temperatures from -40°C to 125°C, has a shock resistance of 147 m/s² for 11 ms, and a mechanical service life of 1 × 10⁷ operations. The part is available in plug-in (C) mounting with solder lug termination and complies with RoHS via the -X suffix. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |