The PC792H is an automotive plug-in or PCB-mounted mini ISO relay with a 1A contact form, capable of 60A continuous current at 14VDC or 30A at 28VDC resistive load, and a maximum switching voltage of 75VDC. It features a 24VDC coil with 1.8W power consumption, operate time of 7ms, and release time of 5ms. The relay has a dust cover enclosure, tin-plated terminals, and operates from -40°C to 125°C. Its dimensions are 28.65mm × 28.65mm × 17.90mm with quick-connect terminals. Contact material is AgSnO2, with initial contact resistance of 100mΩ max and dielectric strength of 500Vrms between contacts and coil. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1A-C-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |