Picker Components Automotive Relays PC792H-1A-C-12C-N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1A-C-12C-N-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1A-C-12C-N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details