The PC792E is an automotive relay with a SPDT (1 Form C) contact configuration, designed for high-current switching up to 50 A at 75 VDC resistive loads. It features a sealed enclosure, PCB pin terminals, and an internal diode for coil suppression. The relay operates on a 24 VDC coil with a power consumption of 1.6 W, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Operate and release times are both 10 ms maximum. Contact material is AgSnO₂, with an initial resistance of 50 mΩ max. It operates over a temperature range of -40°C to 125°C and withstands shock up to 294 m/s² and vibration at 10 mm amplitude from 10 to 22.3 Hz. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 35.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |