Picker Components Automotive Relays PC792E-1C-P-24C-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mount relay with a 50 A continuous current rating, SPDT contact form (1C), and a 24 VDC coil. It features a 680 Ω resistor across the coil, PCB pin terminals, and a sealed enclosure. The relay supports a maximum switching voltage of 75 VDC, operates between -40°C and 125°C, and has a coil power of 1.6 W. Physical dimensions are 26.0 mm × 26.0 mm × 17.9 mm with a mass of 35.0 g. Initial contact resistance is 50 mΩ max, and contact material is AgSnO₂. The relay meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations at rated load. Solderability is rated for 260°C for 5 s ± 0.5 s. Terminal strength is 4 N for PCB pins. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in or PCB mount relay with a 50 A continuous current rating, SPDT contact form (1C), and a 24 VDC coil. It features a 680 Ω resistor across the coil, PCB pin terminals, and a sealed enclosure. The relay supports a maximum switching voltage of 75 VDC, operates between -40°C and 125°C, and has a coil power of 1.6 W. Physical dimensions are 26.0 mm × 26.0 mm × 17.9 mm with a mass of 35.0 g. Initial contact resistance is 50 mΩ max, and contact material is AgSnO₂. The relay meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations at rated load. Solderability is rated for 260°C for 5 s ± 0.5 s. Terminal strength is 4 N for PCB pins. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792E-1C-P-24C-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1C-P-24C-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details