The PC792E is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It is mounted via PCB pins, has a sealed enclosure, and operates from -40°C to 125°C. The relay features an AgSnO2 contact material, 100 MΩ minimum insulation resistance, and a dielectric strength of 750 Vrms between coil and contacts. Weight is 35.0 g, and its dimensions are 26.00 mm × 22.70 mm × 17.90 mm. Coil voltage is 12 VDC with a pickup voltage of 7.8 VDC and release voltage of 2.4 VDC. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |