The PC792E is an automotive relay with a SPDT (1 Form C) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 700 W. It features a reverse diode for coil suppression, PCB pin termination, and a sealed enclosure. The relay operates at 12 VDC coil voltage with a power consumption of 1.6 W, a pick-up voltage of 7.8 VDC, and a release voltage of 1.2 VDC. Operate and release times are both ≤10 ms. It has an operating temperature range of -40°C to 125°C, a weight of 35.0 g, and dimensions compatible with PCB mounting including a 9.5 mm terminal spacing. Contacts are made of AgSnO2, with initial resistance ≤50 mΩ. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |