The PC792E is an automotive plug-in or PCB-mount relay with a 50A continuous current rating, SPDT contact form (1C), and 12VDC coil voltage. It includes a diode for coil suppression and has PCB pin terminations. The relay measures 26.0 mm × 26.0 mm × 17.9 mm, weighs 35.0 g, and operates from -40°C to 125°C. Contact resistance is 50 mΩ max, with a dielectric strength of 750 Vrms between coil and contacts, and 75 VDC maximum switching voltage. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Solderability meets 260°C for 5 seconds, and terminal strength is 4N for PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |