The PC792E series is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It is available in SPDT (1C) contact form with a 24 VDC coil voltage, a 1.6 W power consumption, and options for a parallel resistor or diode. The part features a metal bracket mounting style (C2), sealed enclosure (S), and tin-plated terminals (N). It operates from -40°C to 125°C and meets mechanical life of 10⁷ operations and electrical life of 10⁵ operations at rated load. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. and dielectric strength of 750 Vrms between coil and contacts. Physical dimensions are not specified for the exact variant but conform to the series profile with quick-connect or PCB pin terminations. A resistor is included for the coil.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |