Picker Components Automotive Relays PC792E-1C-C2-12S-D1N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in/PCB mini ISO relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It has a 1C (SPDT) contact form, a metal bracket mounting style (C2), and a 12 VDC coil. The relay includes a reverse diode (D1) and is process sealed (S). The package measures 26.0 mm × 26.0 mm × 17.9 mm, weighs 35.0 g, and supports solderable PCB pins. Operating temperature ranges from -40°C to 125°C. The contact material is AgSnO₂, with initial contact resistance ≤50 mΩ and power consumption of 1.6 W. It meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in/PCB mini ISO relay with a 50 A continuous current rating and a 75 VDC maximum switching voltage. It has a 1C (SPDT) contact form, a metal bracket mounting style (C2), and a 12 VDC coil. The relay includes a reverse diode (D1) and is process sealed (S). The package measures 26.0 mm × 26.0 mm × 17.9 mm, weighs 35.0 g, and supports solderable PCB pins. Operating temperature ranges from -40°C to 125°C. The contact material is AgSnO₂, with initial contact resistance ≤50 mΩ and power consumption of 1.6 W. It meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1C-C2-12S-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
0 Rohs Compliant Finder - 37AK5886 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Relay module - 2042-3074 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers