The PC792E is an automotive plug-in or PCB mini ISO relay with a 50A continuous current rating, SPDT (1C) contact form, and 75 VDC maximum switching voltage. It is designed for 24VDC coil operation with a power consumption of 1.6W, features an integrated diode for coil suppression, and has a sealed enclosure. The relay uses AgSnO2 contact material, supports solderable PCB pins, and operates from -40°C to 125°C with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. It is RoHS compliant. The plastic bracket mounting version (C1) measures 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C1-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |